Axial lead aluminum electrolytic capacitor with a rated voltage of 50 WVDC and capacitance of 1500 µF, operating from -40°C to +85°C. It has a maximum ESR of 0.1989 Ω at 120 Hz and +20°C, supports a rated ripple current of 1150 mA at 120 Hz and +85°C, and is housed in a 13x26 mm package. The device meets a 2000-hour load life requirement at 85°C with rated voltage and ripple current applied, with capacitance change under 20% and dissipation factor and leakage current within specified limits.
1500µF 50V Aluminum Electrolytic Capacitors Axial, Can 154.7mOhm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 1500µF 50V
CAP ALUM 1500UF 20% 50V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 158TTA050M | 1572-1682-ND | 2002-158TTA050M | 158TTA050M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1500 microF | 1500 microF | 1500 microF | 1500 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |