Cornell Dubilier Aluminum Electrolytic 158SVH025MTBW

Description
For New Design: Yes Capacitance: 1,500 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 590 mA @ 120 Hz, 105°C ESR: 290 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 16mm
Request a Quote
Description
For New Design: Yes Capacitance: 1,500 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 590 mA @ 120 Hz, 105°C ESR: 290 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 16mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 158SVH025MTBW is an aluminum electrolytic capacitor rated for 25V DC with a capacitance of 1,500 µF, designed for filtering, bypass, coupling, and blocking applications. It has a diameter of 12.5 mm and a length of 16 mm, with an operating temperature range of -40°C to +105°C. The capacitor handles a maximum RMS ripple current of 590 mA at 120 Hz and 105°C, and a maximum ESR of 290 mΩ at 120 Hz and 20°C. It is rated for a load life of 2,000 hours at 105°C with rated voltage applied, and a shelf life of 1,000 hours at 105°C with no voltage applied. Capacitance tolerance is +20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 158SVH025MTBW is an aluminum electrolytic capacitor rated for 25V DC with a capacitance of 1,500 µF, designed for filtering, bypass, coupling, and blocking applications. It has a diameter of 12.5 mm and a length of 16 mm, with an operating temperature range of -40°C to +105°C. The capacitor handles a maximum RMS ripple current of 590 mA at 120 Hz and 105°C, and a maximum ESR of 290 mΩ at 120 Hz and 20°C. It is rated for a load life of 2,000 hours at 105°C with rated voltage applied, and a shelf life of 1,000 hours at 105°C with no voltage applied. Capacitance tolerance is +20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 158SVH025MTBW - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
158SVH025MTBW
Aluminum Electrolytic 158SVH025MTBW
For New Design: Yes Capacitance: 1,500 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 590 mA @ 120 Hz, 105°C ESR: 290 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 16mm
  • For New Design: Yes
  • Capacitance: 1,500 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 590 mA @ 120 Hz, 105°C
  • ESR: 290 mΩ @ 120 Hz, 20°C
  • Diameter: 12.5mm
  • Length: 16mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 158SVH025MTBW
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101222U100AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C124U025BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C144U020EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details