For New Design: Yes
Capacitance: 1,500 µF
Voltage DC: 50V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 22mm
Length: 25mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1,500 µF
Voltage DC: 50V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 22mm
Length: 25mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 158LMX050M2BC is a 50 VDC aluminum electrolytic capacitor with a capacitance of 1500 µF, designed for bulk filtering and switching power supplies. It has a diameter of 22 mm and a length of 25 mm, with standard lead style. The part operates within a temperature range of -40°C to +105°C and supports a ripple current of 1.02 A RMS at 120 Hz and +20°C. Its maximum ESR at 120 Hz and +20°C is 0.221 Ω. The capacitor is rated for a load life of 5000 hours at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C. The impedance ratio at -25°C to +20°C is 4. The part meets shelf life specifications of 1000 hours at 105°C with no voltage applied.
Datasheet Summary Powered by GS/AI
The 158LMX050M2BC is a 50 VDC aluminum electrolytic capacitor with a capacitance of 1500 µF, designed for bulk filtering and switching power supplies. It has a diameter of 22 mm and a length of 25 mm, with standard lead style. The part operates within a temperature range of -40°C to +105°C and supports a ripple current of 1.02 A RMS at 120 Hz and +20°C. Its maximum ESR at 120 Hz and +20°C is 0.221 Ω. The capacitor is rated for a load life of 5000 hours at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C. The impedance ratio at -25°C to +20°C is 4. The part meets shelf life specifications of 1000 hours at 105°C with no voltage applied.