Cornell Dubilier Aluminum Electrolytic 158JZM010MLQ

Description
For New Design: Yes Capacitance: 1,500 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 2.04 A @ 100 kHz, 105°C ESR: 232 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 16mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 1,500 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 2.04 A @ 100 kHz, 105°C ESR: 232 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 16mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 158JZM010MLQ is a 1,500 µF, 10 V aluminum electrolytic capacitor designed for bypass, coupling, filtering, and decoupling applications. It features a very low ESR of 0.232 Ω at 120 Hz and 0.019 Ω at 100 kHz, with a rated ripple current of 2,040 mA at 100 kHz and 105°C. The component is housed in a cylindrical package measuring 10 mm in diameter and 16 mm in length, with a lead spacing of 5.0 mm. It operates over a temperature range of -40°C to +105°C and has a load life of 2,000 hours at 105°C under rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 158JZM010MLQ is a 1,500 µF, 10 V aluminum electrolytic capacitor designed for bypass, coupling, filtering, and decoupling applications. It features a very low ESR of 0.232 Ω at 120 Hz and 0.019 Ω at 100 kHz, with a rated ripple current of 2,040 mA at 100 kHz and 105°C. The component is housed in a cylindrical package measuring 10 mm in diameter and 16 mm in length, with a lead spacing of 5.0 mm. It operates over a temperature range of -40°C to +105°C and has a load life of 2,000 hours at 105°C under rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 158JZM010MLQ - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
158JZM010MLQ
Aluminum Electrolytic 158JZM010MLQ
For New Design: Yes Capacitance: 1,500 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 2.04 A @ 100 kHz, 105°C ESR: 232 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 16mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 1,500 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 2.04 A @ 100 kHz, 105°C
  • ESR: 232 mΩ @ 120 Hz, 20°C
  • Diameter: 10mm
  • Length: 16mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 158JZM010MLQ
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C134U020EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101821T075AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C243M050EB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers