Cornell Dubilier Aluminum Electrolytic 158CKS016M

Description
For New Design: Yes Capacitance: 1,500 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.03 A @ 120 Hz, 85°C ESR: 199 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 20mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 1,500 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.03 A @ 120 Hz, 85°C ESR: 199 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 20mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 158CKS016M is a 1,500 µF aluminum electrolytic capacitor rated for 16 VDC, with a maximum ESR of 0.199 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 1,025 mA at 120 Hz and 85°C. It has a diameter of 10 mm and a length of 20 mm. The capacitor operates from -40°C to +85°C for voltages up to 100 VDC, and has a load life of 2,000 hours at 85°C with rated voltage and ripple current applied. Tolerance is ±20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 158CKS016M is a 1,500 µF aluminum electrolytic capacitor rated for 16 VDC, with a maximum ESR of 0.199 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 1,025 mA at 120 Hz and 85°C. It has a diameter of 10 mm and a length of 20 mm. The capacitor operates from -40°C to +85°C for voltages up to 100 VDC, and has a load life of 2,000 hours at 85°C with rated voltage and ripple current applied. Tolerance is ±20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 158CKS016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
158CKS016M
Aluminum Electrolytic 158CKS016M
For New Design: Yes Capacitance: 1,500 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 1.03 A @ 120 Hz, 85°C ESR: 199 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 20mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 1,500 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 1.03 A @ 120 Hz, 85°C
  • ESR: 199 mΩ @ 120 Hz, 20°C
  • Diameter: 10mm
  • Length: 20mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 158CKS016M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
158CKS016M
Capacitors - Aluminum Electrolytic Capacitors 158CKS016M
CAP ALUM 1500UF 20% 16V RADIAL

CAP ALUM 1500UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 158CKS016M 158CKS016M
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U010BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 101C343U100CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101162U100EH2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers