Cornell Dubilier Aluminum Electrolytic 158CKS010M

Description
For New Design: Yes Capacitance: 1,500 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 875 mA @ 120 Hz, 85°C ESR: 243.2 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 16mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 1,500 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 875 mA @ 120 Hz, 85°C ESR: 243.2 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 16mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with a capacitance of 1500 µF and a rated voltage of 10 V DC, operating from -40°C to +85°C. It has an ESR of 0.2432 Ω at 120 Hz and 20°C, with a maximum RMS ripple current of 875 mA at 120 Hz and 85°C. The part is mounted in a radial lead configuration with dimensions of 10 mm diameter by 16 mm length, and specification compliance includes a 2000-hour load life at 85°C with rated voltage and ripple current applied.

Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with a capacitance of 1500 µF and a rated voltage of 10 V DC, operating from -40°C to +85°C. It has an ESR of 0.2432 Ω at 120 Hz and 20°C, with a maximum RMS ripple current of 875 mA at 120 Hz and 85°C. The part is mounted in a radial lead configuration with dimensions of 10 mm diameter by 16 mm length, and specification compliance includes a 2000-hour load life at 85°C with rated voltage and ripple current applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 158CKS010M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
158CKS010M
Aluminum Electrolytic 158CKS010M
For New Design: Yes Capacitance: 1,500 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 875 mA @ 120 Hz, 85°C ESR: 243.2 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 16mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 1,500 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 875 mA @ 120 Hz, 85°C
  • ESR: 243.2 mΩ @ 120 Hz, 20°C
  • Diameter: 10mm
  • Length: 16mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 158CKS010M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
158CKS010M-ND
Aluminum Electrolytic Capacitors 158CKS010M-ND
1500µF 10V Aluminum Electrolytic Capacitors Radial, Can 243.2mOhm @ 120Hz 2000 Hrs @ 85°C

1500µF 10V Aluminum Electrolytic Capacitors Radial, Can 243.2mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-158CKS010M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-158CKS010M
Aluminum Electrolytic Capacitors 2002-158CKS010M
Radial Lead Aluminum Electrolytic Capacitors 1500µF 10V

Radial Lead Aluminum Electrolytic Capacitors 1500µF 10V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 158CKS010M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
158CKS010M
Capacitors - Aluminum Electrolytic Capacitors 158CKS010M
CAP ALUM 1500UF 20% 10V RADIAL

CAP ALUM 1500UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 158CKS010M 158CKS010M-ND 2002-158CKS010M 158CKS010M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF 1500 microF 1500 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C744U010DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C523U050EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101292U050AB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
Aluminum Electrolytic - 101C174U016BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details