Axial lead aluminum electrolytic capacitor with a rated voltage of 25 WVDC and a capacitance of 150 µF, offering a maximum RMS ripple current of 260 mA at 120 Hz and +85°C. The part has a dissipation factor of 0.16, an ESR of 1.7684 Ω at 120 Hz and +20°C, and dimensions of 8 mm diameter by 16 mm length. It operates from -40°C to +85°C and is rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C, with leakage current specified as 0.03CV or 4 µA, whichever is greater. The part meets the series specification for surge voltage, shelf life, and low-temperature stability as defined for the TTA series. Packaging is axial lead, with no termination or mounting detail beyond the lead form.
150µF 25V Aluminum Electrolytic Capacitors Axial, Can 1.7684Ohm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 150µF 25V
CAP ALUM 150UF 20% 25V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 157TTA025M | 1572-1679-ND | 2002-157TTA025M | 157TTA025M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |