For New Design: Yes
Capacitance: 150 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 1,000 @ 85°C
Ripple Current: 90 mA @ 120 Hz, 85°C
ESR: 2.43 Ω @ 120 Hz, 20°C
Diameter: 6.3mm
Length: 7mm
Lead Spacing: 2.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 150 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 1,000 @ 85°C
Ripple Current: 90 mA @ 120 Hz, 85°C
ESR: 2.43 Ω @ 120 Hz, 20°C
Diameter: 6.3mm
Length: 7mm
Lead Spacing: 2.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 157PUM6R3M is a 150 µF aluminum electrolytic capacitor rated for 6.3 V DC, designed for bypass, coupling, filtering, and blocking applications. It has a diameter of 6.3 mm and a height of 7 mm, with a lead spacing of 2.5 mm. The capacitor operates from -40°C to +85°C, with an ESR of 2.43 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 90 mA at 120 Hz and 85°C. Capacitance tolerance is +20% at 120 Hz and 20°C. Load life is 1000 hours at 85°C with rated voltage and ripple current applied, with capacitance change less than 25% and dissipation factor and leakage current within specified limits.
Datasheet Summary Powered by GS/AI
The 157PUM6R3M is a 150 µF aluminum electrolytic capacitor rated for 6.3 V DC, designed for bypass, coupling, filtering, and blocking applications. It has a diameter of 6.3 mm and a height of 7 mm, with a lead spacing of 2.5 mm. The capacitor operates from -40°C to +85°C, with an ESR of 2.43 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 90 mA at 120 Hz and 85°C. Capacitance tolerance is +20% at 120 Hz and 20°C. Load life is 1000 hours at 85°C with rated voltage and ripple current applied, with capacitance change less than 25% and dissipation factor and leakage current within specified limits.