Cornell Dubilier Aluminum Electrolytic 156PBM016M

Description
For New Design: Yes Capacitance: 15 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 29 mA @ 120 Hz, 85°C ESR: 22.11 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 7mm Lead Spacing: 2mm
Request a Quote
Description
For New Design: Yes Capacitance: 15 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 29 mA @ 120 Hz, 85°C ESR: 22.11 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 7mm Lead Spacing: 2mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 156PBM016M is a bi-polar aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 15 µF, a maximum ESR of 22.105 Ω at 120 Hz and 20°C, and a ripple current rating of 29 mA at 120 Hz and 85°C. It has a diameter of 5 mm and a height of 7 mm, with a lead spacing of 2 mm. The capacitor operates within a temperature range of -40°C to +85°C and meets load life requirements of 1,000 hours at 85°C with reversing polarity every 250 hours. Capacitance tolerance is +20% at 120 Hz and 20°C, and leakage current is specified as 0.05CV or 10 µA, whichever is greater.

Datasheet Summary
Powered by GS/AI

The 156PBM016M is a bi-polar aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 15 µF, a maximum ESR of 22.105 Ω at 120 Hz and 20°C, and a ripple current rating of 29 mA at 120 Hz and 85°C. It has a diameter of 5 mm and a height of 7 mm, with a lead spacing of 2 mm. The capacitor operates within a temperature range of -40°C to +85°C and meets load life requirements of 1,000 hours at 85°C with reversing polarity every 250 hours. Capacitance tolerance is +20% at 120 Hz and 20°C, and leakage current is specified as 0.05CV or 10 µA, whichever is greater.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 156PBM016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
156PBM016M
Aluminum Electrolytic 156PBM016M
For New Design: Yes Capacitance: 15 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 29 mA @ 120 Hz, 85°C ESR: 22.11 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 7mm Lead Spacing: 2mm
  • For New Design: Yes
  • Capacitance: 15 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 1,000 @ 85°C
  • Ripple Current: 29 mA @ 120 Hz, 85°C
  • ESR: 22.11 Ω @ 120 Hz, 20°C
  • Diameter: 5mm
  • Length: 7mm
  • Lead Spacing: 2mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-156PBM016M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-156PBM016M-ND
Aluminum Electrolytic Capacitors 1572-156PBM016M-ND
ELECTROLYTIC/IC

ELECTROLYTIC/IC

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-156PBM016M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-156PBM016M
Aluminum Electrolytic Capacitors 2002-156PBM016M
Aluminum Electrolytic Capacitors, +85 °C Non-Polar Radial Lead

Aluminum Electrolytic Capacitors, +85 °C Non-Polar Radial Lead

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 156PBM016M 1572-156PBM016M-ND 2002-156PBM016M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 15 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101602U010AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 101C133U020AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 338-101C563U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101902U040AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers