The 156BPA025M is an aluminum electrolytic capacitor for audio coupling and crossover networks, with a rated voltage of 25 VDC and a capacitance of 15 µF. It has an axial leaded package with dimensions of 6.3 mm in diameter and 16 mm in length. The part operates from -40°C to +85°C, has a capacitance tolerance of +20% at 120 Hz and 20°C, and a maximum ESR of 22.105 Ω at 120 Hz and +20°C. It supports a maximum RMS ripple current of 73 mA at 120 Hz and +85°C, and meets load life requirements of 2000 hours at 85°C with rated voltage applied and reversed every 250 hours.
Aluminum Electrolytic Capacitors, +85 °C Non-Polar, Axial Lead 15µF 25V
15µF 25V Aluminum Electrolytic Capacitors Axial, Can 22.105Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 15UF 20% 25V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 156BPA025M | 2002-156BPA025M | 156BPA025M-ND | 156BPA025M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |