The 154PPR162KH is a metallized polypropylene film capacitor for high pulse current applications, rated at 1600 VDC and 0.15 μF. It measures 32 mm × 20 mm × 11 mm with 27.5 mm lead spacing and 0.8 mm lead diameter. Encapsulated in a flame-retardant plastic box with epoxy fill (UL94V-0), it operates from -55°C to +105°C. Dissipation factor is below 0.001 at 1 kHz and 25°C. Insulation resistance exceeds 30,000 MΩ×μF. Self-inductance is less than 1 nH per mm of lead spacing. Capacitance change is under 1% after 2000 hours at 85°C with 125% rated voltage. Dielectric strength is 160% of rated DC voltage for 2 seconds at 25°C. Capacitance temperature coefficient is -200 ppm/°C to +100 ppm/°C.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 154PPR162KH |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |