The 154PPR102KH is a high-voltage pulse radial film capacitor designed for snubber and switching applications, with a DC voltage rating of 1000 V, a capacitance of 0.15 µF, and a maximum dv/dt of 1000 V/µs. It has dimensions of 32 mm × 20 mm × 11 mm, a lead spacing of 27.5 mm, and lead diameter of 0.8 mm. The capacitor uses metallized polypropylene dielectric with a flame-retardant plastic box and epoxy resin fill, rated UL 94V-1 and UL94V0. It operates from -55°C to +105°C and includes lead-free tinned copper terminals. Capacitance tolerance is ±10% at 1 kHz and 25°C, with an insulation resistance of 30000 MΩ×µF at 25°C. Self inductance is less than 1 nH per mm of lead spacing. The component meets a reliability standard of 1 FIT, with drift less than 0.5% after two years at 40°C.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 154PPR102KH |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |