The 154PPB400K is a metallized polypropylene film capacitor designed for high pulse current and snubber applications, rated for 400 WVDC. It has a capacitance of 0.15 µF, with dimensions of 26.5 mm length, 16 mm height, and 7 mm thickness, and a lead spacing of 22.5 mm. The capacitor features lead-free tinned copper leads, flame-retardant epoxy resin casing (UL 94V-0), and operates from -55°C to +105°C. It meets insulation resistance requirements of 30,000 MΩ×µF at 25°C and has a self-inductance of less than 1 nano-Henry per mm of lead spacing. The dielectric strength is tested at 160% of rated DC voltage for 2 seconds at 25°C. Capacitance change is limited to less than 1% after 2,000 hours at 85°C with 125% rated voltage. The dissipation factor at 1 kHz and 25°C is less than 0.001. It is not intended for across-the-line applications.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 0.15UF 10% 400VDC RAD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 154PPB400K | 154PPB400K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.1500 microF | 0.1500 microF |