The 154PPB162KB is a metallized polypropylene film capacitor designed for high-voltage pulse and snubber applications, rated for 1600 VDC with a capacitance of 0.015 µF. It features a radial leaded construction with a case size of 18x16x10 mm, a lead spacing of 15 mm, and 0.8 mm lead diameter. The capacitor operates from -55°C to +105°C, has a dissipation factor of less than 0.001 at 1 kHz and 25°C, an insulation resistance of at least 30,000 MΩ×µF, and a self-inductance of less than 1 nH per mm of lead spacing. The dielectric and enclosure use flame-retardant materials meeting UL 94V-0, and terminations are lead-free tinned copper. Capacitance tolerance is ±10% at 1 kHz and 25°C, with optional ±5% available. The part is not intended for across-the-line applications.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 154PPB162KB |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |