The 154PPB162K is a metallized polypropylene film capacitor designed for high pulse current and snubber applications, rated for 1600 VDC with a capacitance of 0.015 µF. It features a radial leaded configuration with a case size of 26.5 mm x 16 mm x 7 mm and a lead spacing of 22.5 mm. The capacitor has a maximum dissipation factor of 0.001 at 1 kHz and 25°C, an insulation resistance of 30000 MΩ×µF, and a self-inductance of less than 1 nH per mm of lead spacing. It operates within a temperature range of -55°C to +105°C and uses flame-retardant epoxy resin (UL 94V-0) with lead-free tinned copper terminals. The dielectric strength is 160% of rated DC voltage or 150% of rated AC voltage applied for 2 seconds at 25°C.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 0.15UF 10% 1.6KVDC RAD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 154PPB162K | 154PPB162K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.1500 microF | 0.1500 microF |