The 154PPA252K is an axial film capacitor for high-voltage, high-dv/dt applications like inverters and switch-mode power supplies. It has a rated voltage of 2500 VDC, capacitance of 0.15 µF, and maximum RMS ripple current of 9 A at 70°C. Dimensions are 23.5 mm in diameter and 46 mm in length. Built with double metallized polypropylene film and epoxy resin coating (UL94V0), it operates from -55°C to +85°C. Dissipation factor is below 0.05% at 1 kHz and 25°C. Self-inductance is under 1 nH per mm of lead spacing. Capacitance tolerance is ±10%. Life expectancy is 100,000 hours at 70°C under DC bias.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 154PPA252K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |