The 154PPA202KD24 is an axial lead film capacitor for high-voltage, high-dv/dt applications such as inverters and switching power supplies, with a rated DC voltage of 2000 V, a capacitance of 0.15 µF, and a peak pulse current rating of 9 A at 25°C. It features a dissipation factor of 0.0066 at 100 kHz and 25°C, dielectric strength of 2400 VDC for 2 seconds, and operates from -55°C to +85°C. The capacitor uses double metallized polypropylene film with internal series connections, epoxy resin coating (UL94V0), and lead-free tinned copper leads. Its dimensions are 24 mm in length and 34 mm in diameter, with a maximum self-inductance of 1 nH per mm of lead spacing. It meets 30000 MΩ·µF insulation resistance at 25°C and has a life expectancy of 100000 hours at 70°C under DC voltage.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 154PPA202KD24 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |