The 154PPA102KG is an axial lead film capacitor designed for high dv/dt applications such as inverters and switching power supplies. It operates at a DC voltage rating of 1000 V with a surge voltage of 1400 V, and has a capacitance of 0.15 µF. The part exhibits a maximum RMS ripple current of 6 A at 25°C and 7.3 A at 70°C, with an ESR of 7.3 mΩ at 100 kHz. Its physical dimensions are 17 mm in diameter and 29 mm in length. The capacitor uses double metallized polypropylene film construction with a dielectric strength of 160% of rated VDC or 200% VDC applied between leads and case. It meets UL94V0 flammability standards and has an operating temperature range of -55°C to +85°C, with a rated life of 100,000 hours at 70°C under DC bias. Capacitance tolerance is +10% at 1 kHz and 25°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 0.15UF 10% 1KVDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 154PPA102KG | 154PPA102KG |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.1500 microF | 0.1500 microF |