Metallized polypropylene power snubber capacitor with a DC voltage rating of 3000 V, capacitance of 0.15 µF, and RMS current capability of 15.5 A at 1 kHz and 25°C. Features lead-free tinned copper terminals, flame-retardant epoxy-coated plastic housing (UL94V-0), and internal series connections. Dimensions are 42.5 mm × 37 mm × 28 mm. Rated for operation from -40°C to +100°C (PMB) with dielectric material of polypropylene. Inductance is less than 1 nH per mm of lead spacing, insulation resistance exceeds 30 GΩ·µF at 25°C, and capacitance tolerance is ±10% at 1 kHz with ±5% optional. Life expectancy is 100,000 hours at rated DC voltage and 30,000 hours at rated AC voltage. Meets 3 kVAC dielectric strength test between terminals and case for 60 seconds at 25°C.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 154PMB302KA# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |