Cornell Dubilier Film Paper Film Capacitors 154MWR100K

Description
For New Design: Yes Capacitance: 150 nF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 6 RMS Current: — ESR: 9.43 Ω Diameter: 6mm Length: 14mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 150 nF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 6 RMS Current: — ESR: 9.43 Ω Diameter: 6mm Length: 14mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 154MWR100K is an axial-lead metallized polyester film capacitor rated for 100 VDC and 63 VAC, with a capacitance of 0.15 µF and a dv/dt rating of 6 V/µs. It has a diameter of 6 mm and a length of 14 mm, with 0.6 mm lead diameter. The operating temperature range is -40°C to +105°C. The capacitor uses flame-retardant polyester tape with epoxy resin end fills, meets UL 510 and UL94V0 standards, and has lead-free tinned leads. Capacitance tolerance is ±10% at 1 kHz and 25°C, and the insulation resistance is 15,000 MΩ·µF at 100 VDC. Self-inductance is less than 1 nH per mm of body and lead length.

Datasheet Summary
Powered by GS/AI

The 154MWR100K is an axial-lead metallized polyester film capacitor rated for 100 VDC and 63 VAC, with a capacitance of 0.15 µF and a dv/dt rating of 6 V/µs. It has a diameter of 6 mm and a length of 14 mm, with 0.6 mm lead diameter. The operating temperature range is -40°C to +105°C. The capacitor uses flame-retardant polyester tape with epoxy resin end fills, meets UL 510 and UL94V0 standards, and has lead-free tinned leads. Capacitance tolerance is ±10% at 1 kHz and 25°C, and the insulation resistance is 15,000 MΩ·µF at 100 VDC. Self-inductance is less than 1 nH per mm of body and lead length.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 154MWR100K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
154MWR100K
Film Paper Film Capacitors 154MWR100K
For New Design: Yes Capacitance: 150 nF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 6 RMS Current: — ESR: 9.43 Ω Diameter: 6mm Length: 14mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 150 nF
  • Voltage DC: 100V
  • Voltage AC: 63V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • dV/dt: 6
  • RMS Current: —
  • ESR: 9.43 Ω
  • Diameter: 6mm
  • Length: 14mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 154MWR100K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
154MWR100K-ND
Film Capacitors 154MWR100K-ND
0.15µF Film Capacitor 630V 100V Polyester, Metallized Axial

0.15µF Film Capacitor 630V 100V Polyester, Metallized Axial

Buy Now Datasheet
Film Capacitors - 2002-154MWR100K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-154MWR100K
Film Capacitors 2002-154MWR100K
Metallized Polyester Film Capacitors 0.15µF 100V

Metallized Polyester Film Capacitors 0.15µF 100V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 154MWR100K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
154MWR100K
Capacitors - Film Capacitors 154MWR100K
CAP FILM 0.15UF 10% 100VDC AXIAL

CAP FILM 0.15UF 10% 100VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 154MWR100K 154MWR100K-ND 2002-154MWR100K 154MWR100K
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104M06QC22 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Film Paper Film Capacitors - 104HC3A102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Film Capacitors - 2002-105MSR250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers