Cornell Dubilier Film Paper Film Capacitors 154MWR063K

Description
For New Design: Yes Capacitance: 150 nF Voltage DC: 63V Voltage AC: 40V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 11 RMS Current: — ESR: 9.43 Ω Diameter: 5.5mm Length: 14mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 150 nF Voltage DC: 63V Voltage AC: 40V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 11 RMS Current: — ESR: 9.43 Ω Diameter: 5.5mm Length: 14mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 154MWR063K is a metallized polyester axial film capacitor rated for 63V DC and 40V AC, with a capacitance of 0.15 µF and a capacitance tolerance of ±10%. It has a dv/dt rating of 11 V/µs, a diameter of 5.5 mm, and a length of 14 mm, with 0.6 mm lead diameter. The operating temperature range is -40°C to +105°C. Construction includes flame-retardant polyester tape wrap with epoxy resin end fills (UL94V0), and leads are lead-free tinned. Insulation resistance is 15,000 MΩ at 25°C for capacitances ≤0.33 µF and ≤100 VDC. Self-inductance is less than 1 nH per mm of body and lead length, and dielectric strength is 160% of rated voltage for 2 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 154MWR063K is a metallized polyester axial film capacitor rated for 63V DC and 40V AC, with a capacitance of 0.15 µF and a capacitance tolerance of ±10%. It has a dv/dt rating of 11 V/µs, a diameter of 5.5 mm, and a length of 14 mm, with 0.6 mm lead diameter. The operating temperature range is -40°C to +105°C. Construction includes flame-retardant polyester tape wrap with epoxy resin end fills (UL94V0), and leads are lead-free tinned. Insulation resistance is 15,000 MΩ at 25°C for capacitances ≤0.33 µF and ≤100 VDC. Self-inductance is less than 1 nH per mm of body and lead length, and dielectric strength is 160% of rated voltage for 2 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 154MWR063K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
154MWR063K
Film Paper Film Capacitors 154MWR063K
For New Design: Yes Capacitance: 150 nF Voltage DC: 63V Voltage AC: 40V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 11 RMS Current: — ESR: 9.43 Ω Diameter: 5.5mm Length: 14mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 150 nF
  • Voltage DC: 63V
  • Voltage AC: 40V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • dV/dt: 11
  • RMS Current: —
  • ESR: 9.43 Ω
  • Diameter: 5.5mm
  • Length: 14mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 2002-154MWR063K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-154MWR063K
Film Capacitors 2002-154MWR063K
Metallized Polyester Film Capacitors 0.15µF 63V

Metallized Polyester Film Capacitors 0.15µF 63V

Supplier's Site Datasheet
Film Capacitors - 154MWR063K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
154MWR063K-ND
Film Capacitors 154MWR063K-ND
0.15µF Film Capacitor 40V 63V Polyester, Metallized Axial

0.15µF Film Capacitor 40V 63V Polyester, Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - 154MWR063K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
154MWR063K
Capacitors - Film Capacitors 154MWR063K
CAP FILM 0.15UF 10% 63VDC AXIAL

CAP FILM 0.15UF 10% 63VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 154MWR063K 2002-154MWR063K 154MWR063K-ND 154MWR063K
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C133U150CF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C123U075EB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers