Cornell Dubilier Film Paper Film Capacitors 154MPW160K

Description
For New Design: Yes Capacitance: 150 nF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 22 RMS Current: — ESR: 1.18 Ω Diameter: 7.5mm Length: 14.5mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 150 nF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 22 RMS Current: — ESR: 1.18 Ω Diameter: 7.5mm Length: 14.5mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 154MPW160K is a metallized polypropylene axial lead capacitor rated for 160 VDC and 90 VAC, with a capacitance of 0.15 µF and a dv/dt rating of 22 V/µs. It has a case size of 7.5 mm diameter by 14.5 mm length with 0.6 mm lead diameter. The operating temperature range is -55°C to +105°C, with a capacitance tolerance of ±10% at 1 kHz and 25°C. It features a maximum dissipation factor of 0.001, insulation resistance exceeding 10,000 MΩ×µF, and a dielectric strength of 200% of rated voltage. The construction uses flame-retardant polyester tape and epoxy resin end fills compliant with UL 94V0, and terminals are lead-free tinned. Self inductance is less than 1 nH per mm of body and lead length.

Datasheet Summary
Powered by GS/AI

The 154MPW160K is a metallized polypropylene axial lead capacitor rated for 160 VDC and 90 VAC, with a capacitance of 0.15 µF and a dv/dt rating of 22 V/µs. It has a case size of 7.5 mm diameter by 14.5 mm length with 0.6 mm lead diameter. The operating temperature range is -55°C to +105°C, with a capacitance tolerance of ±10% at 1 kHz and 25°C. It features a maximum dissipation factor of 0.001, insulation resistance exceeding 10,000 MΩ×µF, and a dielectric strength of 200% of rated voltage. The construction uses flame-retardant polyester tape and epoxy resin end fills compliant with UL 94V0, and terminals are lead-free tinned. Self inductance is less than 1 nH per mm of body and lead length.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 154MPW160K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
154MPW160K
Film Paper Film Capacitors 154MPW160K
For New Design: Yes Capacitance: 150 nF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 22 RMS Current: — ESR: 1.18 Ω Diameter: 7.5mm Length: 14.5mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 150 nF
  • Voltage DC: 160V
  • Voltage AC: 90V
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • dV/dt: 22
  • RMS Current: —
  • ESR: 1.18 Ω
  • Diameter: 7.5mm
  • Length: 14.5mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 154MPW160K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
154MPW160K-ND
Film Capacitors 154MPW160K-ND
0.15µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Axial

0.15µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Axial

Buy Now Datasheet
Film Capacitors - 2002-154MPW160K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-154MPW160K
Film Capacitors 2002-154MPW160K
Metallized Polypropylene Film Capacitors 0.15µF 160V

Metallized Polypropylene Film Capacitors 0.15µF 160V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 154MPW160K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
154MPW160K
Capacitors - Film Capacitors 154MPW160K
CAP FILM 0.15UF 10% 160VDC AXIAL

CAP FILM 0.15UF 10% 160VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 154MPW160K 154MPW160K-ND 2002-154MPW160K 154MPW160K
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC2102K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Film Paper Film Capacitors - 103MKP275KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Film Capacitors - 103MPR400K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
Film Capacitors - 2002-104MSR250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers