Cornell Dubilier Film Paper Film Capacitors 154MKP275KE

Description
X2 And Arc Suppression
Request a Quote
Description
X2 And Arc Suppression
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 154MKP275KE is a metalized polypropylene X2 safety capacitor designed for across-the-line EMI suppression, rated for 275 VAC and 310 VAC operation. It has a capacitance of 0.15 µF, a dv/dt rating of 400 V/µs, and is constructed with flame-retardant, solvent-resistant plastic casing with epoxy end fill (UL94V-0). The part features lead-free tinned leads and measures 18 mm in length, 10.5 mm in height, and 5 mm in thickness, with a terminal pitch of 15 mm. It meets UL/CSA, VDE, IEC, and CQC safety standards for X2 class capacitors and complies with IEC 60384-14:2013 standards. Capacitance tolerance is ±10% at 1 kHz and 20°C, with dissipation factor maximum 0.1% at 1 kHz, insulation resistance greater than 5000 MΩ at 500 VDC, and operating temperature range from -40°C to +110°C.

Datasheet Summary
Powered by GS/AI

The 154MKP275KE is a metalized polypropylene X2 safety capacitor designed for across-the-line EMI suppression, rated for 275 VAC and 310 VAC operation. It has a capacitance of 0.15 µF, a dv/dt rating of 400 V/µs, and is constructed with flame-retardant, solvent-resistant plastic casing with epoxy end fill (UL94V-0). The part features lead-free tinned leads and measures 18 mm in length, 10.5 mm in height, and 5 mm in thickness, with a terminal pitch of 15 mm. It meets UL/CSA, VDE, IEC, and CQC safety standards for X2 class capacitors and complies with IEC 60384-14:2013 standards. Capacitance tolerance is ±10% at 1 kHz and 20°C, with dissipation factor maximum 0.1% at 1 kHz, insulation resistance greater than 5000 MΩ at 500 VDC, and operating temperature range from -40°C to +110°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 154MKP275KE - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
154MKP275KE
Film Paper Film Capacitors 154MKP275KE
X2 And Arc Suppression

X2 And Arc Suppression

Supplier's Site Datasheet
Film Capacitors 2002-154MKP275KE
Boxed Metallized Polypropylene Film Capacitors 0.15µF

Boxed Metallized Polypropylene Film Capacitors 0.15µF

Supplier's Site Datasheet
Film Capacitors - 1572-1334-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1572-1334-ND
Film Capacitors 1572-1334-ND
0.15µF Film Capacitor 310V Polypropylene (PP), Metallized Radial

0.15µF Film Capacitor 310V Polypropylene (PP), Metallized Radial

Buy Now Datasheet

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 154MKP275KE 2002-154MKP275KE 1572-1334-ND
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U010ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105PMB252K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C242T200BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101143U010AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers