The 153PWS102KG is an axial metallized polypropylene film capacitor with foil electrodes, rated for 1000 VDC and 400 VAC, with a capacitance of 0.015 µF and a maximum dv/dt of 5000 V/µs. It has dimensions of 10.5 mm in diameter by 29 mm in length, operates within a temperature range of -55°C to +105°C, and uses flame-retardant polyester tape with epoxy resin end fill. The capacitor meets a 1 FIT reliability standard and has a capacitance tolerance of ±10% at 1 kHz and 25°C. Insulation resistance is specified at 30000 MΩ·µF for capacitances above 0.1 µF, with self-inductance less than 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 153PWS102KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |