Cornell Dubilier Film Paper Film Capacitors 153PSB302K2G

Description
For New Design: Yes Capacitance: 15 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 6300 ESR: 33 mΩ RMS Current: — Length: 27mm Height: 22mm Thickness: 13mm
Request a Quote
Description
For New Design: Yes Capacitance: 15 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 6300 ESR: 33 mΩ RMS Current: — Length: 27mm Height: 22mm Thickness: 13mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 153PSB302K2G is a radial lead film capacitor rated for 3000 VDC, designed for high pulse and high dv/dt applications such as resonant circuits and switching power supplies. It has a capacitance of 0.015 µF, a maximum dv/dt of 6300 V/µs, and a typical ESR of 33 mΩ at 100 kHz and 25°C. The device measures 26.5 mm in length, 22 mm in height, and 13 mm in thickness, with 2 mm lead spacing and 0.8 mm lead diameter. It operates from -40°C to +100°C and uses polypropylene dielectric with a flame-retardant epoxy-coated case (UL94V-0). The terminal-to-terminal dielectric strength is rated at 160% of rated VDC applied for 2 seconds at 25°C, and the capacitance tolerance is ±10% at 1 kHz, 25°C. Lead material is lead-free tinned copper.

Datasheet Summary
Powered by GS/AI

The 153PSB302K2G is a radial lead film capacitor rated for 3000 VDC, designed for high pulse and high dv/dt applications such as resonant circuits and switching power supplies. It has a capacitance of 0.015 µF, a maximum dv/dt of 6300 V/µs, and a typical ESR of 33 mΩ at 100 kHz and 25°C. The device measures 26.5 mm in length, 22 mm in height, and 13 mm in thickness, with 2 mm lead spacing and 0.8 mm lead diameter. It operates from -40°C to +100°C and uses polypropylene dielectric with a flame-retardant epoxy-coated case (UL94V-0). The terminal-to-terminal dielectric strength is rated at 160% of rated VDC applied for 2 seconds at 25°C, and the capacitance tolerance is ±10% at 1 kHz, 25°C. Lead material is lead-free tinned copper.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 153PSB302K2G - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
153PSB302K2G
Film Paper Film Capacitors 153PSB302K2G
For New Design: Yes Capacitance: 15 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 6300 ESR: 33 mΩ RMS Current: — Length: 27mm Height: 22mm Thickness: 13mm
  • For New Design: Yes
  • Capacitance: 15 nF
  • Voltage DC: 3000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 6300
  • ESR: 33 mΩ
  • RMS Current: —
  • Length: 27mm
  • Height: 22mm
  • Thickness: 13mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 153PSB302K2G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
153PSB302K2G
Capacitors - Film Capacitors 153PSB302K2G
CAP FILM 0.015UF 10% 3KVDC RAD

CAP FILM 0.015UF 10% 3KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 153PSB302K2G 153PSB302K2G
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K100CS4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Film Capacitors - 2002-105MPW400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
4 suppliers
Aluminum Electrolytic - 101C163U063AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitor - 106K100CB4G-FS-CT - Richardson RFPD
Specs
Technology Film Capacitors
View Details
2 suppliers