Cornell DubilierFilm Paper Film Capacitors153PSB252K2G
Description
For New Design: Yes
Capacitance: 15 nF
Voltage DC: 2500V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 4900
ESR: 36 mΩ
RMS Current: —
Length: 27mm
Height: 18.5mm
Thickness: 10mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 15 nF
Voltage DC: 2500V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 4900
ESR: 36 mΩ
RMS Current: —
Length: 27mm
Height: 18.5mm
Thickness: 10mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 153PSB252K2G is a radial lead, high-current, low-ESR polypropylene film capacitor for power semiconductor protection in switching supplies and induction heaters. It has a rated DC voltage of 2500 V, capacitance of 0.015 µF, maximum dv/dt of 4900 V/µs, and ESR of 36 mΩ at 100 kHz and 25°C. The package measures 26.5 mm × 18.5 mm × 10 mm with 22.5 mm lead spacing and 0.8 mm lead diameter. It operates from -40°C to +100°C with UL94V-0 flame retardant epoxy coating. The dissipation factor is 0.05% at 1 kHz, insulation resistance exceeds 30 GΩ at 25°C, and dielectric strength is 160% of rated VDC. Life expectancy is 100,000 hours at WVDC.
Datasheet Summary Powered by GS/AI
The 153PSB252K2G is a radial lead, high-current, low-ESR polypropylene film capacitor for power semiconductor protection in switching supplies and induction heaters. It has a rated DC voltage of 2500 V, capacitance of 0.015 µF, maximum dv/dt of 4900 V/µs, and ESR of 36 mΩ at 100 kHz and 25°C. The package measures 26.5 mm × 18.5 mm × 10 mm with 22.5 mm lead spacing and 0.8 mm lead diameter. It operates from -40°C to +100°C with UL94V-0 flame retardant epoxy coating. The dissipation factor is 0.05% at 1 kHz, insulation resistance exceeds 30 GΩ at 25°C, and dielectric strength is 160% of rated VDC. Life expectancy is 100,000 hours at WVDC.