The 153PPR202KG is a radial metallized polypropylene film capacitor rated for 2000 VDC, with a capacitance of 0.015 μF and a maximum dv/dt of 3500 V/μs. It measures 26.5 mm in length, 16 mm in height, and 7 mm in thickness, with a lead spacing of 22.5 mm and lead diameter of 0.8 mm. The capacitor operates from -55°C to +105°C and is coated in a flame-retardant plastic box (UL 94V-1) with epoxy resin fill (UL94V0). It features lead-free tinned copper leads, an insulation resistance of 30000 MΩ×μF at 25°C, and a capacitance tolerance of ±10% at 1 kHz, 25°C. Self-inductance is less than 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 153PPR202KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |