The 153PPR162KE is a metallized polypropylene film capacitor for high pulse current applications, such as SCR commutation and switching power supplies. It has a rated DC voltage of 1600 V, a capacitance of 0.015 µF, and dimensions of 18x12x6 mm with a lead spacing of 15 mm and lead diameter of 0.8 mm. The capacitor features flame-retardant plastic housing (UL 94V-1) with epoxy resin fill (UL94V0) and lead-free tinned copper leads. It operates from -55°C to +105°C, with a dissipation factor of 0.05% at 1 kHz and 25°C for capacitances between 0.1 µF and 1 µF. Insulation resistance is 30,000 MΩ×µF at room temperature. Self-inductance is less than 1 nH per mm of lead spacing. The part is not for across-the-line applications.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 153PPR162KE |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |