The 153PPB162K is a radial lead metallized polypropylene film capacitor designed for high pulse current applications such as snubber circuits and SCR commutation. It has a DC voltage rating of 1600 VDC, a capacitance of 0.015 µF, and dimensions of 18x13.5x7.5 mm with a lead spacing of 15 mm and lead diameter of 0.8 mm. The capacitor operates within a temperature range of -55°C to +105°C, has a dissipation factor less than 0.001 at 1 kHz and 25°C, and meets UL 94V-0 flame retardancy standards. Its dielectric strength is 160% of rated DC voltage or 150% of rated AC voltage applied for 2 seconds at 25°C. Self inductance is less than 1 nano-Henry per mm of lead spacing, and insulation resistance is 30,000 MΩ×µF at 25°C under 100 VDC application. The construction uses flame-retardant plastic case and epoxy resin with lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 0.015UF 10% 650VAC RAD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 153PPB162K | 153PPB162K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0150 microF | 0.0150 microF |