The 153PPA302K is an axial lead high-voltage, high-dv/dt film capacitor designed for power semiconductor circuits, inverters, and switching applications. It has a rated DC voltage of 3000 V, a capacitance of 0.015 µF, and a maximum RMS ripple current of 3 A at 70°C. The capacitor uses a double metallized polypropylene construction with flame-retardant polyester tape and epoxy resin coating. Its terminals are lead-free tinned copper, and it measures 19.5 mm in length and 13 mm in diameter. The component meets a dielectric strength of 160% of rated VDC or 200% VDC for 60 seconds and offers an insulation resistance of 30000 MΩµF at 25°C. It operates from -55°C to +85°C and has a life expectancy of 100,000 hours at VDC and 70°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 0.015UF 10% 3KVDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 153PPA302K | 153PPA302K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0150 microF | 0.0150 microF |