The 153PPA252KG is a high-voltage, high dv/dt axial lead film capacitor designed for power semiconductor circuits, inverters, and switching applications. It has a rated DC voltage of 2500 VDC, a capacitance of 0.015 µF, and a maximum RMS ripple current of 2.5 A at 25°C. The capacitor measures 13.5 mm in diameter and 29 mm in length. It uses double metallized polypropylene film with internal series connections and is coated with epoxy resin meeting UL94V0 flame retardancy standards. The operating temperature range is -55°C to +85°C, with a capacitance tolerance of +10% at 1 kHz and 25°C. The dissipation factor is less than 0.001 at 1 kHz and 25°C, and insulation resistance is 30,000 MΩ·µF. Self-inductance is less than 1 nH per mm of lead spacing. Life expectancy is 100,000 hours at 70°C under DC voltage.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 0.015UF 2.5KVDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 153PPA252KG | 153PPA252KG |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0150 microF | 0.0150 microF |