The 153MKP275KE is a Class X2 metalized polypropylene film capacitor rated for 275 VAC, designed for electromagnetic interference suppression across the supply line. It has a capacitance of 0.015 µF, a dv/dt rating of 400 V/µs, and dimensions of 18 mm × 8 mm × 4 mm with a lead spacing of 15 mm. The capacitor meets UL/CSA, VDE, and CQC safety standards for X2 applications, operates from -40°C to +110°C, and features flame-retardant epoxy end-filled packaging. Its insulation resistance exceeds 30,000 MΩ at 100 VDC, and it complies with IEC 60384-14:2013 and its amendments.
X2 And Arc Suppression
0.015µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Boxed Metallized Polypropylene Film Capacitors 0.015µF
CAP FILM 0.015UF 10% 310VAC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 153MKP275KE | 153MKP275KE-ND | 2002-153MKP275KE | 153MKP275KE |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF | 0.0150 microF |