The 153MKP275KC is a Class X2 metalized polypropylene film capacitor rated for 275 VAC at 50/60 Hz, designed for EMI suppression across the line. It has a capacitance of 0.015 µF, a maximum dv/dt of 500 V/µs, and dimensions of 10 mm × 8 mm × 4 mm with a 7.5 mm lead spacing and 0.6 mm lead diameter. The capacitor operates from -40°C to +110°C, has a capacitance tolerance of ±10% at 1 kHz, and meets UL/CSA, VDE/ENEC, and CQC safety standards for X2 applications. The case is flame retardant (UL94V-0) with lead-free tinned leads.
X2 And Arc Suppression
Boxed Metallized Polypropylene Film Capacitors 0.015µF
0.015µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
CAP FILM 0.015UF 10% 310VAC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 153MKP275KC | 2002-153MKP275KC | 153MKP275KC-ND | 153MKP275KC |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF | 0.0150 microF |