The 152PWS202KD is an axial lead metallized film capacitor with polypropylene dielectric, designed for high pulse current applications such as snubber circuits. It has a DC voltage rating of 2000 V, capacitance of 0.001 µF, and a maximum dv/dt of 27000 V/µs. Its dimensions are 9 mm in diameter by 20.5 mm in length. The operating temperature range is -55°C to +105°C, with a capacitance tolerance of ±10% at 1 kHz and 25°C. It features self-healing properties, low ESR, and insulating resistance of 100000 MΩ for capacitance values below 0.1 µF at 25°C. The construction includes aluminum foil electrodes and flame-retardant epoxy resin end fill (UL94V0).
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 152PWS202KD |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |