The 152PPB202KE is a high-voltage pulse radial lead snubber capacitor with metallized polypropylene film construction and flame-retardant epoxy casing (UL 94V-0). It has a rated voltage of 2000 VDC, 650 VAC, capacitance of 0.0015 µF, and dimensions of 18x11x5 mm with 15 mm terminal spacing and 0.8 mm lead diameter. It operates from -55°C to +105°C, with self-inductance under 1 nH per mm of lead spacing. Insulation resistance exceeds 50% of the maximum specified value after load life testing. Dielectric strength is tested at 160% of rated VDC for 2 seconds at 25°C. Reliability meets 1 FIT at 40°C for VDC > 400 WVDC, with capacitance change under 10% after 56 days at 90-95% RH and 40°C.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 1500PF 10% 2KVDC RADIAL
| Cornell Dubilier | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 152PPB202KE | 152PPB202KE |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0015 microF | 0.0015 microF |