DESTACO Vacuum Generator 1327960

Description
Our high-speed vacuum generators are designed for automated lifting applications. Paired with vacuum cups, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. Our auto-release vacuum generators offer single-line operation, integrated blow-off, and built-in exhaust silencer. . Item N/A features a Apple Core mount style with a 1/8 NPT female cup thread size as well as a port thread size. Special features for this item include: Simplifies end effector setup or adjustment, Speed to Vacuum: 0.2 - 0.3 seconds, Speed to Blow Off: 0.2 seconds, Noise level: 68dBA.
Description
Our high-speed vacuum generators are designed for automated lifting applications. Paired with vacuum cups, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. Our auto-release vacuum generators offer single-line operation, integrated blow-off, and built-in exhaust silencer. . Item N/A features a Apple Core mount style with a 1/8 NPT female cup thread size as well as a port thread size. Special features for this item include: Simplifies end effector setup or adjustment, Speed to Vacuum: 0.2 - 0.3 seconds, Speed to Blow Off: 0.2 seconds, Noise level: 68dBA.

Suppliers

Company
Product
Description
Supplier Links
Vacuum Generator - 1327960 - Reid Supply
Norton Shores, MI, United States
Vacuum Generator
1327960
Vacuum Generator 1327960
Our high-speed vacuum generators are designed for automated lifting applications. Paired with vacuum cups, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. Our auto-release vacuum generators offer single-line operation, integrated blow-off, and built-in exhaust silencer. . Item N/A features a Apple Core mount style with a 1/8 NPT female cup thread size as well as a port thread size. Special features for this item include: Simplifies end effector setup or adjustment, Speed to Vacuum: 0.2 - 0.3 seconds, Speed to Blow Off: 0.2 seconds, Noise level: 68dBA.

Our high-speed vacuum generators are designed for automated lifting applications. Paired with vacuum cups, they are used to lift and move metal, glass, and plastic materials, or any object with a smooth, nonporous surface. Our auto-release vacuum generators offer single-line operation, integrated blow-off, and built-in exhaust silencer.


. Item N/A features a Apple Core mount style with a 1/8 NPT female cup thread size as well as a port thread size. Special features for this item include: Simplifies end effector setup or adjustment, Speed to Vacuum: 0.2 - 0.3 seconds, Speed to Blow Off: 0.2 seconds, Noise level: 68dBA.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vacuum Pumps and Vacuum Generators
Product Number 1327960
Product Name Vacuum Generator
Configuration Individual Vacuum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details
Industrial, Dry Rotary Lobe Vacuum Booster with Bypass Valve - Panda WV 2400 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
View Details
Venturi Vacuum Generator - R-731 - Clippard
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial
View Details