The 125PPA122KD35 is an axial lead, high-voltage, high-dv/dt film capacitor for power semiconductor circuits, inverters, and switching applications. It has a rated DC voltage of 1200 V, a capacitance of 1.2 µF, and a maximum RMS ripple current of 14 A at 70°C. Its dimensions are 34.5 mm in diameter by 46 mm in length. The dielectric is polypropylene with double metallized film construction and epoxy resin end coating rated UL94V0. It operates from -55°C to +85°C, has a dissipation factor below 0.001 at 1 kHz and 25°C, and a self-inductance less than 1 nH per mm of lead spacing. The capacitance drift is less than 1.0% after two years at 40°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 125PPA122KD35 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |