The 125PMB700K#P2 is a metallized polypropylene power semiconductor snubber capacitor with direct mount lug terminals, rated for 700 VDC and 1.2 μF capacitance. It features lead-free tinned copper leads, a flame-retardant plastic box with epoxy resin (UL94V-0), and internal series connections. The physical dimensions are 42.5 mm × 27.5 mm × 24.5 mm. The capacitor has a capacitance tolerance of ±10% at 1 kHz and 25°C, a dissipation factor of 0.5% at 1 kHz and 25°C, and an insulation resistance of 30,000 MΩ×μF at 25°C. The operating temperature range is -40°C to +100°C for PMB variants. Self-inductance is less than 1 nH per mm of lead spacing, and the dielectric strength is 160% of rated DC voltage for 60 seconds. Life expectancy is 100,000 hours at WVDC.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 125PMB700K#P2 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |