The 125PMB122KA# is a metallized polypropylene power snubber capacitor designed for direct mounting on semiconductor devices, with a DC voltage rating of 1200 V and a capacitance of 1.2 µF. It features lug terminals, a flame-retardant plastic box with epoxy resin coating (UL94V-0), and lead-free tinned copper leads. The package dimensions are 42.5 mm × 37 mm × 28 mm, with a fixing pitch of 42-42.5 mm and lugs spaced 23-28 mm apart. The capacitor operates within a temperature range of -40°C to +100°C under PMB conditions, with a dissipation factor of 2.7% at 1 kHz and 25°C, and an insulation resistance of 1000 MΩ·µF. The dielectric is polypropylene with double metallized film and internal series connections.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 125PMB122KA# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |