680pF ±10% 1200V (1.2kV) Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)
CAP CER 680PF 1.2KV X7R 1210
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1210Y1K20681KXT-ND | 1210Y1K20681KXT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |
| WVDC | 1200 volts | 1200 volts |