Knowles Ceramic Capacitors 1210Y0630394KET

Description
0.39µF ±10% 63V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.39µF ±10% 63V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1210Y0630394KET-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1210Y0630394KET-ND
Ceramic Capacitors 1210Y0630394KET-ND
0.39µF ±10% 63V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)

0.39µF ±10% 63V Ceramic Capacitor X7R (2R1) 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1210Y0630394KET - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210Y0630394KET
Ceramic Capacitors 1210Y0630394KET
CAP CER 0.39UF 63V X7R 1210

CAP CER 0.39UF 63V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1210Y0630394KET-ND 1210Y0630394KET
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3900 microF 0.3900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Paper Film Capacitors - 105PPR102KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details