1210 3000V 39.00 PF 5% C0G/NP0 (
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1608-1210J3K00390JCRTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | General Purpose; High Voltage Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) |