Knowles Ceramic Capacitors 1210J1K00822JKS

Description
1210 1000VDC 8.2NF 5% C0G/NP0(1B
Request a Quote Datasheet
Description
1210 1000VDC 8.2NF 5% C0G/NP0(1B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1210J1K00822JKSTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210J1K00822JKSTR-ND
Ceramic Capacitors 1608-1210J1K00822JKSTR-ND
1210 1000VDC 8.2NF 5% C0G/NP0(1B

1210 1000VDC 8.2NF 5% C0G/NP0(1B

Buy Now Datasheet
Ceramic Capacitors - 1608-1210J1K00822JKSCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210J1K00822JKSCT-ND
Ceramic Capacitors 1608-1210J1K00822JKSCT-ND
1210 1000VDC 8.2NF 5% C0G/NP0(1B

1210 1000VDC 8.2NF 5% C0G/NP0(1B

Buy Now Datasheet
Ceramic Capacitors - 1608-1210J1K00822JKSDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1210J1K00822JKSDKR-ND
Ceramic Capacitors 1608-1210J1K00822JKSDKR-ND
1210 1000VDC 8.2NF 5% C0G/NP0(1B

1210 1000VDC 8.2NF 5% C0G/NP0(1B

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1210J1K00822JKSTR-ND 1608-1210J1K00822JKSDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Polymer - 337XMPL6R3YG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers