Knowles Ceramic Capacitors 1206Y1K20102MXT

Description
1000pF ±20% 1200V (1.2kV) Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Request a Quote Datasheet
Description
1000pF ±20% 1200V (1.2kV) Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206Y1K20102MXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206Y1K20102MXT-ND
Ceramic Capacitors 1206Y1K20102MXT-ND
1000pF ±20% 1200V (1.2kV) Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

1000pF ±20% 1200V (1.2kV) Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1206Y1K20102MXT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 1200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0402N270J250P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details