Knowles Ceramic Capacitors 1206Y0253P90DFT

Description
3.9pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
3.9pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206Y0253P90DFT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206Y0253P90DFT-ND
Ceramic Capacitors 1206Y0253P90DFT-ND
3.9pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

3.9pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1206Y0253P90DFT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 101C243T050EB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-1254-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers