Knowles Precision Devices Ceramic Capacitors 1206Y0250124KXT

Description
0.12µF ±10% 25V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.12µF ±10% 25V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206Y0250124KXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206Y0250124KXT-ND
Ceramic Capacitors 1206Y0250124KXT-ND
0.12µF ±10% 25V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

0.12µF ±10% 25V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1206Y0250124KXT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1200 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 338-101153U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminium Capacitors - 1701103 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details