Knowles Ceramic Capacitors 1206J5000102GAT

Description
1000pF ±2% 500V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)
Request a Quote Datasheet
Description
1000pF ±2% 500V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206J5000102GAT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206J5000102GAT-ND
Ceramic Capacitors 1206J5000102GAT-ND
1000pF ±2% 500V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)

1000pF ±2% 500V Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1206J5000102GAT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details