Knowles Ceramic Capacitors 1206J2500391MXT

Description
390pF ±20% 250V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Request a Quote Datasheet
Description
390pF ±20% 250V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206J2500391MXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206J2500391MXT-ND
Ceramic Capacitors 1206J2500391MXT-ND
390pF ±20% 250V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

390pF ±20% 250V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1206J2500391MXT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
1206J2500391MXT
Capacitors - Ceramic Capacitors 1206J2500391MXT
CAP CER 390PF 250V X7R 1206

CAP CER 390PF 250V X7R 1206

Supplier's Site
Ceramic Capacitors - 1206J2500391MXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206J2500391MXT
Ceramic Capacitors 1206J2500391MXT
CAP CER 390PF 250V X7R 1206

CAP CER 390PF 250V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1206J2500391MXT-ND 1206J2500391MXT 1206J2500391MXT
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Polymer - 157XMPL6R3MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Film Capacitors - 116256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details