Knowles Precision Devices Ceramic Capacitors 1206J1000332JXT

Description
3300pF ±5% 100V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Request a Quote Datasheet
Description
3300pF ±5% 100V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206J1000332JXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206J1000332JXT-ND
Ceramic Capacitors 1206J1000332JXT-ND
3300pF ±5% 100V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

3300pF ±5% 100V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1206J1000332JXT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C1210C104M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Aluminium Capacitors - 1701222 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details