Knowles Ceramic Capacitors 1206J0500223KDT

Description
0.022µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1206J0500223KDTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J0500223KDTTR-ND
Ceramic Capacitors 1608-1206J0500223KDTTR-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1206J0500223KDTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J0500223KDTCT-ND
Ceramic Capacitors 1608-1206J0500223KDTCT-ND
CAP CER 0.022UF 50V X7R 1206

CAP CER 0.022UF 50V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 1608-1206J0500223KDTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J0500223KDTDKR-ND
Ceramic Capacitors 1608-1206J0500223KDTDKR-ND
CAP CER 0.022UF 50V X7R 1206

CAP CER 0.022UF 50V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 1206J0500223KDT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206J0500223KDT
Ceramic Capacitors 1206J0500223KDT
CAP CER 0.022UF 50V X7R 1206

CAP CER 0.022UF 50V X7R 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1206J0500223KDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
1206J0500223KDT
Capacitors - Ceramic Capacitors 1206J0500223KDT
CAP CER 0.022UF 50V X7R 1206

CAP CER 0.022UF 50V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1608-1206J0500223KDTTR-ND 1608-1206J0500223KDTDKR-ND 1206J0500223KDT 1206J0500223KDT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 106AVD035MDR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers